Bosch Tool Corporation Power Sanding Sheets & Belts 2608900822

Description
Bosch 2608900822 Abrasive Disc
Request a Quote
Description
Bosch 2608900822 Abrasive Disc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2311211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2311211
Power Sanding Sheets & Belts 2311211
Bosch 2608900822 Abrasive Disc

Bosch 2608900822 Abrasive Disc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2311211
Product Name Power Sanding Sheets & Belts
Width 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883422 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 08834194048 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - JS997 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Poly Cotton Cloth
Type Ceramic
View Details