Bosch Tool Corporation Drill Bit, 8X120Mm; Drill Bit Size Metric Bosch 2608900621

Description
DRILL BIT, 8X120MM; Drill Bit Size Metric:8mm; Drill Bit Size Imperial:-; Effective Length:65mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:8mm; External RoHS Compliant: NA
Datasheet
Description
DRILL BIT, 8X120MM; Drill Bit Size Metric:8mm; Drill Bit Size Imperial:-; Effective Length:65mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:8mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, 8X120Mm; Drill Bit Size Metric Bosch - 50M6656 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, 8X120Mm; Drill Bit Size Metric Bosch
50M6656
Drill Bit, 8X120Mm; Drill Bit Size Metric Bosch 50M6656
DRILL BIT, 8X120MM; Drill Bit Size Metric:8mm; Drill Bit Size Imperial:-; Effective Length:65mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:8mm; External RoHS Compliant: NA

DRILL BIT, 8X120MM; Drill Bit Size Metric:8mm; Drill Bit Size Imperial:-; Effective Length:65mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:8mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50M6656
Product Name Drill Bit, 8X120Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - Brad Point - HSS - 15/64 - 360-1564BP - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 15/64
View Details
Indexable Drills - Coromant U - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details