Bosch Tool Corporation Drill, 6X100Mm; Drill Bit Size Metric Bosch 2608900611

Description
DRILL, 6X100MM; Drill Bit Size Metric:6mm; Drill Bit Size Imperial:-; Effective Length:45mm; Overall Length:85mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:6mm; External Diameter:6mm; RoHS Compliant: NA
Description
DRILL, 6X100MM; Drill Bit Size Metric:6mm; Drill Bit Size Imperial:-; Effective Length:45mm; Overall Length:85mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:6mm; External Diameter:6mm; RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Drill, 6X100Mm; Drill Bit Size Metric Bosch - 50M6655 - Newark, An Avnet Company
Chicago, IL, United States
Drill, 6X100Mm; Drill Bit Size Metric Bosch
50M6655
Drill, 6X100Mm; Drill Bit Size Metric Bosch 50M6655
DRILL, 6X100MM; Drill Bit Size Metric:6mm; Drill Bit Size Imperial:-; Effective Length:45mm; Overall Length:85mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:6mm; External Diameter:6mm; RoHS Compliant: NA

DRILL, 6X100MM; Drill Bit Size Metric:6mm; Drill Bit Size Imperial:-; Effective Length:45mm; Overall Length:85mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:6mm; External Diameter:6mm; RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50M6655
Product Name Drill, 6X100Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 126782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
High Speed Drill 220R-27/64 - 220R-27/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 4244002 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details