Minerallac Company Drill Bit 33323

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 23/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 23/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 23/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 23/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33323 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33323
Drill Bit 33323
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 23/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 23/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-7/8 INCH OVERALL LENGTH
  • 3-1/2 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 23/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 23/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33323
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.359 inch (9.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711242-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
Wire Installation Drill Bit - 82206 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details