Bosch Tool Corporation Drill Bit, 4X75Mm; Drill Bit Size Metric Bosch 2608900604

Description
DRILL BIT, 4X75MM; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:-; Effective Length:40mm; Overall Length:75mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:4mm; External Diameter:4mm;RoHS Compliant: NA
Description
DRILL BIT, 4X75MM; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:-; Effective Length:40mm; Overall Length:75mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:4mm; External Diameter:4mm;RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, 4X75Mm; Drill Bit Size Metric Bosch - 50M6652 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, 4X75Mm; Drill Bit Size Metric Bosch
50M6652
Drill Bit, 4X75Mm; Drill Bit Size Metric Bosch 50M6652
DRILL BIT, 4X75MM; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:-; Effective Length:40mm; Overall Length:75mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:4mm; External Diameter:4mm;RoHS Compliant: NA

DRILL BIT, 4X75MM; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:-; Effective Length:40mm; Overall Length:75mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:4mm; External Diameter:4mm;RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50M6652
Product Name Drill Bit, 4X75Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
High Speed Drill 220B-7/64 - 220B-7/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072807 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details