Bosch Tool Corporation Drill Bits 2608900214

Description
Bosch 2608900214 Drill Bit
Request a Quote
Description
Bosch 2608900214 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2311161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2311161
Drill Bits 2311161
Bosch 2608900214 Drill Bit

Bosch 2608900214 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2311161
Product Name Drill Bits
OAL 13.39 inch (340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238511 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 35mm
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details