Bosch Tool Corporation Power Sanding Sheets & Belts 2608606072

Description
Bosch 2608606072 Sanding Belt
Request a Quote
Description
Bosch 2608606072 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 3970665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
3970665
Power Sanding Sheets & Belts 3970665
Bosch 2608606072 Sanding Belt

Bosch 2608606072 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 3970665
Product Name Power Sanding Sheets & Belts
Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Belt - 66623333500 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 1883389 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Abrasive Belts, 3/8" x 21" - A-34475 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 9.00 inch (229 mm)
Length 9.0 inch (229 mm)
View Details