Bosch Tool Corporation Power Sanding Sheets & Belts 2608606070

Description
Bosch 2608606070 Sanding Belt
Request a Quote
Description
Bosch 2608606070 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 3970643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
3970643
Power Sanding Sheets & Belts 3970643
Bosch 2608606070 Sanding Belt

Bosch 2608606070 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 3970643
Product Name Power Sanding Sheets & Belts
Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794877 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 08834198044 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 4" x 24" - 742324-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - RKXO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Poly-cotton blend
Type Aluminum Oxide
Grit Size 60 to 240 # or Microns
View Details