Bosch Tool Corporation Drill Bits 2608597404

Description
SDS Plus Wood Drill Bit, 14x400mm
Request a Quote
Description
SDS Plus Wood Drill Bit, 14x400mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7883818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7883818
Drill Bits 7883818
SDS Plus Wood Drill Bit, 14x400mm

SDS Plus Wood Drill Bit, 14x400mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7883818
Product Name Drill Bits
Diameter 0.551 inch (14.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - JD13/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.406 inch (10.3 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details