Minerallac Company Wire Installation Drill Bit 82408

Description
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 24 INCH OVERALL LENGTH 4.72 INCH FLUTE LENGTH ROUND SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
Datasheet
Description
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 24 INCH OVERALL LENGTH 4.72 INCH FLUTE LENGTH ROUND SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 82408 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
82408
Wire Installation Drill Bit 82408
EXTRA LENGTH TYPE MIDDLE CARBON STEEL MATERIAL POLISHED FINISH 24 INCH OVERALL LENGTH 4.72 INCH FLUTE LENGTH ROUND SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH DRILL SIZE POINT TYPE NON-SCREW TIP POINT ANGLE (DEG) 82
  • EXTRA LENGTH TYPE
  • MIDDLE CARBON STEEL MATERIAL
  • POLISHED FINISH
  • 24 INCH OVERALL LENGTH
  • 4.72 INCH FLUTE LENGTH
  • ROUND SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 1/2 INCH DRILL SIZE
  • POINT TYPE NON-SCREW TIP
  • POINT ANGLE (DEG) 82
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 82408
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
Shank Round
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714004-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Drill Bit - 91906 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details