Bosch Tool Corporation Drill Bits 2608595058

Description
Bosch 2608595058 Drill Bit
Request a Quote
Description
Bosch 2608595058 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683233
Drill Bits 7683233
Bosch 2608595058 Drill Bit

Bosch 2608595058 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683233
Product Name Drill Bits
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
High Speed Drill 221B-#15 - 221B-#15 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
#22 Wire Cobalt Jobber Length Drill - DD4222B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details