Bosch Tool Corporation Drill Bits 2608595049

Description
Bosch 2608595049 Drill Bit
Request a Quote
Description
Bosch 2608595049 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683217
Drill Bits 7683217
Bosch 2608595049 Drill Bit

Bosch 2608595049 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683217
Product Name Drill Bits
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - JD31/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.484 inch (12.3 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details