Bosch Tool Corporation Drill Bits 2608585880

Description
Bosch 2608585880 Drill Bit
Request a Quote
Description
Bosch 2608585880 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683154
Drill Bits 7683154
Bosch 2608585880 Drill Bit

Bosch 2608585880 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683154
Product Name Drill Bits
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 30008 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.500 to 1.125 inch (12.7 to 28.6 mm)
View Details