Bosch Tool Corporation Drill Bits 2608585525

Description
Bosch 2608585525 Drill Bit
Request a Quote
Description
Bosch 2608585525 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7683104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7683104
Drill Bits 7683104
Bosch 2608585525 Drill Bit

Bosch 2608585525 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7683104
Product Name Drill Bits
Drill Type Twist
Diameter 0.409 inch (10.4 mm)
OAL 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bit - 48-89-2220 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.359 inch (9.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details