Bosch Tool Corporation Drill Bits 2608585444

Description
Bosch 2608585444 Drill Bit
Request a Quote
Description
Bosch 2608585444 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7682949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7682949
Drill Bits 7682949
Bosch 2608585444 Drill Bit

Bosch 2608585444 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7682949
Product Name Drill Bits
Drill Type Twist
Diameter 0.189 inch (4.8 mm)
OAL 3.39 inch (86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711307-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPN30 120°point angle, 3mm shank Drill Bit - ADPN30-0085 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details