Bosch Tool Corporation Drill Bits 2608585433

Description
Bosch 2608585433 Drill Bit
Request a Quote
Description
Bosch 2608585433 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7682918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7682918
Drill Bits 7682918
Bosch 2608585433 Drill Bit

Bosch 2608585433 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7682918
Product Name Drill Bits
Drill Type Twist
Diameter 0.016 inch (0.4 mm)
OAL 0.79 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Taper Shank Drill 200C-1-5/16 - 200C-1-5/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
#8 Wire Cobalt Jobber Length Drill - DD4208B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details