Bosch Tool Corporation Masonry Drill Bit, 7X60X100Mm; Drill Bit Size Metric Bosch 2608 596 132

Description
MASONRY DRILL BIT, 7X60X100MM; Drill Bit Size Metric:7mm; Drill Bit Size Imperial:-; Effective Length:60mm; Overall Length:100mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:7mm; External RoHS Compliant: NA
Datasheet
Description
MASONRY DRILL BIT, 7X60X100MM; Drill Bit Size Metric:7mm; Drill Bit Size Imperial:-; Effective Length:60mm; Overall Length:100mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:7mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Drill Bit, 7X60X100Mm; Drill Bit Size Metric Bosch - 69C8967 - Newark, An Avnet Company
Chicago, IL, United States
Masonry Drill Bit, 7X60X100Mm; Drill Bit Size Metric Bosch
69C8967
Masonry Drill Bit, 7X60X100Mm; Drill Bit Size Metric Bosch 69C8967
MASONRY DRILL BIT, 7X60X100MM; Drill Bit Size Metric:7mm; Drill Bit Size Imperial:-; Effective Length:60mm; Overall Length:100mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:7mm; External RoHS Compliant: NA

MASONRY DRILL BIT, 7X60X100MM; Drill Bit Size Metric:7mm; Drill Bit Size Imperial:-; Effective Length:60mm; Overall Length:100mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:7mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 69C8967
Product Name Masonry Drill Bit, 7X60X100Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
3-1/4" (83mm) Bi-Metal Hole Saw - D180052 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
High Speed Drill 221-#68 - 221-#68 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details