Bosch Tool Corporation Drill Bit Sets 2607019330

Description
Bosch 2607019330 Drill Bit Set
Request a Quote Datasheet
Description
Bosch 2607019330 Drill Bit Set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2711122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2711122
Drill Bit Sets 2711122
Bosch 2607019330 Drill Bit Set

Bosch 2607019330 Drill Bit Set

Supplier's Site
Drill And Screwdriver Bit Set, 100 Pieces; Kit Contents Bosch - 74M6608 - Newark, An Avnet Company
Chicago, IL, United States
Drill And Screwdriver Bit Set, 100 Pieces; Kit Contents Bosch
74M6608
Drill And Screwdriver Bit Set, 100 Pieces; Kit Contents Bosch 74M6608
DRILL AND SCREWDRIVER BIT SET, 100 PIECES; Kit Contents:35 Pcs Drill Bits, 40 Pcs Screwdriver Bits, 8 Sockets, Torch, Countersink, Allen key, Socket adapter; Product Range:- RoHS Compliant: NA

DRILL AND SCREWDRIVER BIT SET, 100 PIECES; Kit Contents:35 Pcs Drill Bits, 40 Pcs Screwdriver Bits, 8 Sockets, Torch, Countersink, Allen key, Socket adapter; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 2711122 74M6608
Product Name Drill Bit Sets Drill And Screwdriver Bit Set, 100 Pieces; Kit Contents Bosch
Product Drill Set
Units Metric
Drill Type Masonry
Cutting Application Multi-Material
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 213427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.114 inch (2.9 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711231-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
ADPF309 90°point angle, 3mm shank Drill Bit - ADPF309-0095 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details