Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
BOSCH TOOL CORPORATION
2607019324 -- DRILL BIT SETS
Bosch Tool Corporation
Drill Bit Sets
2607019324
Description
Bosch 2607019324 Drill Bit Set
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bosch 2607019324 Drill Bit Set
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
6138729
Drill Bit Sets
6138729
Bosch 2607019324 Drill Bit Set
Bosch 2607019324 Drill Bit Set
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Drill Bits
Product Number
6138729
Product Name
Drill Bit Sets
Product
Drill Set
Units
Metric
Drill Type
Twist
Cutting Application
Multi-material
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Drill Bits
213944
Specs
Diameter
0.091 inch (2.3 mm)
OAL
2.09 inch (53 mm)
Material
High Speed Steel; Hss
View Details
Petersen Products Co.
Drill, Pilot 1/4" Rd. 4" Long/Wire
910-8003
Specs
Diameter
0.250 inch (6.3 mm)
View Details
Klein Tools, Inc.
Hole Saw Arbor
31905
Specs
Product
Drill
Drill Type
Hole Saw
Shank
0.375 inch (9.5 mm)
View Details
Precision Cutting Tools, Inc.
1/2 X 1/2 X 2 X 4 - 2F RH BALL CARBIDE
0224T00820004B
Specs
Product
Drill
Units
Fractional
Drill Type
Ball
View Details