Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
ROBERT BOSCH GMBH
1928300599 --
SEAL, BDK, BLUE, ROHS
Robert Bosch GmbH
Seal, BDK, Blue, ROHS
1928300599
Description
Seal, BDK, Blue, ROHS
Chief Enterprises LLC
Done
Description
Seal, BDK, Blue, ROHS
Suppliers
Company
Product
Description
Supplier Links
Chief Enterprises LLC
Elmhurst, IL, United States
Seal, BDK, Blue, ROHS
1928300599
Seal, BDK, Blue, ROHS
1928300599
Seal, BDK, Blue, ROHS
Seal, BDK, Blue, ROHS
Supplier's Site
Technical Specifications
Chief Enterprises LLC
Product Category
Sealing Glands
Product Number
1928300599
Product Name
Seal, BDK, Blue, ROHS
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
EMC Cable Gland
4264013
Specs
Application
Cable & Wire
Material
Brass; Nickel-Plated Brass
Mounting Size
0.3150 to 0.4724 inch (8 to 12 mm)
View Details
2
suppliers
Anderson Power Products
Mid Power SPEC Pak ® Cable Gland (Ps01)
PS1T40-24X
Specs
Application
Cable & Wire
Number of Elements
1 #
View Details
Conax Technologies
Sensor Wire Seal
BSWS
Specs
Application
Cable & Wire; Sensors
Material
Viton
Mounting Size
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Right Angled Cable Gland
REL Series
Specs
Application
Cable & Wire
Material
Polyamide / Nylon
Mounting Size
0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details