Bosch Tool Corporation Pneumatic Filter 1829207061

Description
FILTER ELEMENT, NL1, 2 AS1, 2 5UM, MICRON SINTERED POLY. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, NL1, 2 AS1, 2 5UM, MICRON SINTERED POLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 8143158 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
8143158
Pneumatic Filter 8143158
FILTER ELEMENT, NL1, 2 AS1, 2 5UM, MICRON SINTERED POLY. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, NL1, 2 AS1, 2 5UM, MICRON SINTERED POLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 8143158
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
60mm Fan Filter Media 30PPI - 09250-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 2550952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag Filter
Media Type Fiberglass; Polyester; Polyester
Features Multipocket
View Details