Robert Bosch GmbH Actuator Motors 132801142

Description
Motor, VMC, 12V
Description
Motor, VMC, 12V

Suppliers

Company
Product
Description
Supplier Links
Actuator Motors - 132801142 - Chief Enterprises LLC
Elmhurst, IL, United States
Actuator Motors
132801142
Actuator Motors 132801142
Motor, VMC, 12V

Motor, VMC, 12V

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category DC Motors
Product Number 132801142
Product Name Actuator Motors
Standard DC Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1208 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 107.0 to 110.0 In-lbs (123 to 127 kg-cm)
Gearbox Ratio 20.4 : 1
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
DC Brush Motor - YHD-7512 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
View Details