Bosch Tool Corporation Electric Saws 06033A7070

Description
All Purpose Saw
Request a Quote
Description
All Purpose Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 8202954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
8202954
Electric Saws 8202954
All Purpose Saw

All Purpose Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 8202954
Product Name Electric Saws
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 7.28 inch (185 mm)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
18V Cordless Band Saw - DCS370K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Cutting Capacity 2.5 inch (63.5 mm)
Weight 10 lbs (4.54 kg)
View Details