Bosch Tool Corporation Electric Saws 06033A0170

Description
Bosch 06033A0170 Saw
Request a Quote
Description
Bosch 06033A0170 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 8202951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
8202951
Electric Saws 8202951
Bosch 06033A0170 Saw

Bosch 06033A0170 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 8202951
Product Name Electric Saws
Weight 4.41 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 126719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 5.91 inch (150 mm)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 2052389 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Weight 9.92 lbs (4.5 kg)
View Details