Bosch Tool Corporation Electric Saws 0601B19170

Description
Bosch 0601B19170 Saw
Request a Quote
Description
Bosch 0601B19170 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2803598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2803598
Electric Saws 2803598
Bosch 0601B19170 Saw

Bosch 0601B19170 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2803598
Product Name Electric Saws
Blade Size 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Saws - 1887070 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 3.35 inch (85 mm)
View Details