Bosch Tool Corporation Electric Saws 0601B19160

Description
Bosch 0601B19160 Saw
Request a Quote
Description
Bosch 0601B19160 Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2803597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2803597
Electric Saws 2803597
Bosch 0601B19160 Saw

Bosch 0601B19160 Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2803597
Product Name Electric Saws
Blade Size 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 665240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
View Details
9
Ryobi Technologies, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 9 inch (229 mm)
View Details
18V Cordless Band Saw (Tool Only) - DCS370B - DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Cutting Capacity 2.5 inch (63.5 mm)
Weight 7.75 lbs (3.51 kg)
View Details