DEWALT Industrial Tool Co. 18V Cordless Band Saw (Tool Only) DCS370B

Description
Product Features 2-1/2" cut capacity cuts up to 2" SCH 40 pipe Superior balance and ergonomics allows for more accurate cuts and less user fatigue Integrated hang hook allows user to hang the saw without damaging the front handle or base Blade tracking adjustment increases blade life by providing better blade tracking Tool less blade changing lever loosens blade tension to allow for blade change Dual bearing blade guide rollers provides increased durability in the blade support system Ergonomic soft grip back handle provides comfort and flexibility
Description
Product Features 2-1/2" cut capacity cuts up to 2" SCH 40 pipe Superior balance and ergonomics allows for more accurate cuts and less user fatigue Integrated hang hook allows user to hang the saw without damaging the front handle or base Blade tracking adjustment increases blade life by providing better blade tracking Tool less blade changing lever loosens blade tension to allow for blade change Dual bearing blade guide rollers provides increased durability in the blade support system Ergonomic soft grip back handle provides comfort and flexibility

Suppliers

Company
Product
Description
Supplier Links
18V Cordless Band Saw (Tool Only) - DCS370B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V Cordless Band Saw (Tool Only)
DCS370B
18V Cordless Band Saw (Tool Only) DCS370B
Product Features 2-1/2" cut capacity cuts up to 2" SCH 40 pipe Superior balance and ergonomics allows for more accurate cuts and less user fatigue Integrated hang hook allows user to hang the saw without damaging the front handle or base Blade tracking adjustment increases blade life by providing better blade tracking Tool less blade changing lever loosens blade tension to allow for blade change Dual bearing blade guide rollers provides increased durability in the blade support system Ergonomic soft grip back handle provides comfort and flexibility

Product Features

  • 2-1/2" cut capacity cuts up to 2" SCH 40 pipe
  • Superior balance and ergonomics allows for more accurate cuts and less user fatigue
  • Integrated hang hook allows user to hang the saw without damaging the front handle or base
  • Blade tracking adjustment increases blade life by providing better blade tracking
  • Tool less blade changing lever loosens blade tension to allow for blade change
  • Dual bearing blade guide rollers provides increased durability in the blade support system
  • Ergonomic soft grip back handle provides comfort and flexibility
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS370B
Product Name 18V Cordless Band Saw (Tool Only)
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
Electric Saws - 8872787 - RS Components, Ltd.
Specs
Saw Type Circular Saw
Blade Size 8.27 inch (210 mm)
Weight 11.25 lbs (5.1 kg)
View Details
10" Job Site Table Saw with Site-Pro Modular Guarding System - DW744X - DEWALT Industrial Tool Co.
Specs
Saw Type Table Saw
Blade Size 10 inch (254 mm)
Weight 57 lbs (25.85 kg)
View Details