Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND DRILLS
BOSCH TOOL CORPORATION
06019J8301 -- IMPACT DRIVERS
Bosch Tool Corporation
Impact Drivers
06019J8301
Description
Bosch 06019J8301 Body Only Impact Wrench
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bosch 06019J8301 Body Only Impact Wrench
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Drivers
2216373
Impact Drivers
2216373
Bosch 06019J8301 Body Only Impact Wrench
Bosch 06019J8301 Body Only Impact Wrench
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hand Drills
Product Number
2216373
Product Name
Impact Drivers
Power
Power Tools
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pillar Drills & Bench Drills
1753803
Specs
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
DEWALT Industrial Tool Co.
1/2" (13mm) VSR Drill with Keyless Chuck
DW246
Specs
Power
600 watts
Type
Pistol Grip
Chuck Size
0.5000 inch (12.7 mm)
View Details
CS UNITEC
Hand-Held Drill/Drill Motor
EHB 32/4.2 S
Specs
Power
1700 watts
Type
Pistol Grip
Features
Multiple Speed Settings
View Details
Ryobi Technologies, Inc.
12 Volt Compact Drill
HJP002K
Specs
Power
Power Tools; Electrical
Type
Pistol Grip
Battery Voltage
12 volts
View Details