Bosch Tool Corporation Electric Saws 06016A8109

Description
Cordless Sabre saw 18V GSA 18 V-32
Request a Quote
Description
Cordless Sabre saw 18V GSA 18 V-32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 1887007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
1887007
Electric Saws 1887007
Cordless Sabre saw 18V GSA 18 V-32

Cordless Sabre saw 18V GSA 18 V-32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 1887007
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 126719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 5.91 inch (150 mm)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 2067505 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Weight 7.81 lbs (3.54 kg)
View Details
Electric Jig Saw - 6268-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details