Milwaukee Electric Tool Corporation Electric Jig Saw 6268-21

Description
VARIABLE SPEED TYPE 9-1/2 INCH L SIZE 1 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0 TO 3000 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE CONSTRUCTION DOUBLE INSULATED INCLUDES (2) BLADE, (1) CARRYING CASE, (1) DUST SHIELD
Datasheet
Description
VARIABLE SPEED TYPE 9-1/2 INCH L SIZE 1 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0 TO 3000 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE CONSTRUCTION DOUBLE INSULATED INCLUDES (2) BLADE, (1) CARRYING CASE, (1) DUST SHIELD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Jig Saw - 6268-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Jig Saw
6268-21
Electric Jig Saw 6268-21
VARIABLE SPEED TYPE 9-1/2 INCH L SIZE 1 INCH STROKE LENGTH 120 VAC INPUT SUPPLY RATING 6.5 AMPERE CURRENT RATING 0 TO 3000 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE CONSTRUCTION DOUBLE INSULATED INCLUDES (2) BLADE, (1) CARRYING CASE, (1) DUST SHIELD
  • VARIABLE SPEED TYPE
  • 9-1/2 INCH L SIZE
  • 1 INCH STROKE LENGTH
  • 120 VAC INPUT SUPPLY RATING
  • 6.5 AMPERE CURRENT RATING
  • 0 TO 3000 STROKES PER MINUTE
  • T-SHANK BLADE TYPE
  • 45 DEG BEVELING ANGLE
  • CONSTRUCTION DOUBLE INSULATED
  • INCLUDES (2) BLADE, (1) CARRYING CASE, (1) DUST SHIELD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6268-21
Product Name Electric Jig Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
18V Cordless Li-Ion Band Saw - DCS370L - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Cutting Capacity 2.5 inch (63.5 mm)
Weight 9.25 lbs (4.2 kg)
View Details
Electric Saws - 277672 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Blade Size 35.37 inch (899 mm)
Weight 8.6 lbs (3.9 kg)
View Details