Bosch Tool Corporation Electric Saws 060164L902

Description
GSA 12V-14 (body only, carton) 12V S/Saw
Request a Quote
Description
GSA 12V-14 (body only, carton) 12V S/Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2684210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2684210
Electric Saws 2684210
GSA 12V-14 (body only, carton) 12V S/Saw

GSA 12V-14 (body only, carton) 12V S/Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2684210
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 665240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
View Details
KuriCrimp™ 78.7 in. Length Hose Saw - KCS-TFIH10-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 595 lbs (270 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
Electric Saws - 2742819 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Blade Size 6.5 inch (165 mm)
Weight 11.69 lbs (5.3 kg)
View Details