Bosch Tool Corporation Electric Saws 06015B3000

Description
Bosch 06015B3000 Cordless Jigsaw
Request a Quote
Description
Bosch 06015B3000 Cordless Jigsaw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2684207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2684207
Electric Saws 2684207
Bosch 06015B3000 Cordless Jigsaw

Bosch 06015B3000 Cordless Jigsaw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2684207
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 17.3 in. Length Hose Saw - KCS-TT30PI - Kuriyama of America, Inc.
Specs
Weight 66 lbs (29.93 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
7-1/4" (184mm) Circular Saw Kit with Rear Pivot Depth of Cut Adjustment and Electric Brake - DW364K - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Blade Size 7.25 inch (184 mm)
Weight 12.3 lbs (5.58 kg)
View Details