Bosch Tool Corporation Electric Saws 06015A1071

Description
GST 12V-70 (2 x 2Ah, GAL 1230 CV, L-BOXX
Request a Quote
Description
GST 12V-70 (2 x 2Ah, GAL 1230 CV, L-BOXX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2803559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2803559
Electric Saws 2803559
GST 12V-70 (2 x 2Ah, GAL 1230 CV, L-BOXX

GST 12V-70 (2 x 2Ah, GAL 1230 CV, L-BOXX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2803559
Product Name Electric Saws
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
20V MAX* Lithium Ion Metal Cutting Circular Saw (Tool Only) - DCS373B - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 5.5 inch (140 mm)
View Details
5" Masonry Saw - 4101RH - Makita USA, Inc.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details