Bosch Tool Corporation Electric Saws 06012A0401

Description
Bandsaw GCB 18V-63 bare tool L-Boxx
Request a Quote
Description
Bandsaw GCB 18V-63 bare tool L-Boxx
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2306203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2306203
Electric Saws 2306203
Bandsaw GCB 18V-63 bare tool L-Boxx

Bandsaw GCB 18V-63 bare tool L-Boxx

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2306203
Product Name Electric Saws
Blade Size 28.86 inch (733 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 459870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 44.88 inch (1140 mm)
Weight 13.01 lbs (5.9 kg)
View Details
Electric Jig Saw - 2445-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details
Electric Saws - 7694078 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Weight 5.95 lbs (2.7 kg)
View Details