| VanSeal | |
|---|---|
| Product Category | Oil Seals and Grease Seals |
| Product Number | T428-01 |
| Product Name | Double Lip Seal |
| Seal Type | Single Lip Oil Seal |
| Seal Construction | Single Metal Case; Opposed Dual Element |
| Seal Orientation | Rod Seal |
| Seal Features | Spring-energized |
| Material (ASTM Abbreviation) | Nitrile (NBR) |