Article number:
SK 3396.272
Diameter
220 mm
( 8.66 ˝ )
Weight/packaging unit
3.24 kg
( 7.1 lb. )
Packaging unit
1 pc(s).
Customs tariff number
84145915
EAN
4028177402973
ETIM 7.0
EC000532
ECLASS 8.0
29170101
| Rittal North America LLC | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | SK 3396.272 |
| Product Name | Radial fan |
| Application | Industrial/Commercial Fans and Blowers |