Rittal North America LLC Wall Boxes 1003000

Description
AX Compact enclosure, WHD: 300x300x210 m
Request a Quote
Description
AX Compact enclosure, WHD: 300x300x210 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 445240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
445240
Wall Boxes 445240
AX Compact enclosure, WHD: 300x300x210 m

AX Compact enclosure, WHD: 300x300x210 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 445240
Product Name Wall Boxes
Type Junction Box
Depth 8.27 inch (210 mm)
Material Steel - Stainless; Stainless Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details