Self-aligning hydraulic butt fusion machine, suitable for welding under pressure pipes for water, gas and other fluids up to ø 5" DIPS (160 mm). Delta Dragon 160 is able to weld fittings like elbows, tees, Y - branches and flanges necks.
Available in the 110 V and 230 V versions.
Working range: ø 1 1/4" IPS to 5" IPS (40 - 160 mm)
Compact design for easy in ditch use
Electro-hydraulic unit
Self-aligning hydraulic butt fusion machine, suitable for welding under pressure pipes for water, gas and other fluids up to Ø 5" DIPS (160 mm).
Delta Dragon 160 is able to weld fittings like elbows, tees, Y - branches and flanges necks.
- Available in the 110 V and 230 V versions.
- Working range: Ø 1 1/4" IPS to 5" IPS (40 - 160 mm)
- Compact design for easy in ditch use
- Electro-hydraulic unit