Rite-Hite Corporation Gear Motor 138158

Description
GEAR MOTOR, SINGLE PHASE, 5.2/5.4 AMPS, 56/47 RPM, 275 TORQUE IN/LBS, 30:1 RATIO, 115 VAC, 60/50 CYCLES, REPLACEMENT FOR PN: 800050. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR MOTOR, SINGLE PHASE, 5.2/5.4 AMPS, 56/47 RPM, 275 TORQUE IN/LBS, 30:1 RATIO, 115 VAC, 60/50 CYCLES, REPLACEMENT FOR PN: 800050. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 112701625 - Radwell International
Willingboro, NJ, United States
Gear Motor
112701625
Gear Motor 112701625
GEAR MOTOR, SINGLE PHASE, 5.2/5.4 AMPS, 56/47 RPM, 275 TORQUE IN/LBS, 30:1 RATIO, 115 VAC, 60/50 CYCLES, REPLACEMENT FOR PN: 800050. FREE 2 YEAR RADWELL WARRANTY

GEAR MOTOR, SINGLE PHASE, 5.2/5.4 AMPS, 56/47 RPM, 275 TORQUE IN/LBS, 30:1 RATIO, 115 VAC, 60/50 CYCLES, REPLACEMENT FOR PN: 800050. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gear Motor -  - Radwell International
Willingboro, NJ, United States
Gear Motor
Gear Motor
RITE HITE Motors/GearBox/Clutc h 0138158

RITE HITE Motors/GearBox/Clutch 0138158

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 112701625
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details