The MMP BL44-297D-24V GP42-079 is a reversible brushless DC planetary gearmotor with a 78.71:1 gearhead ratio, delivering a maximum output speed of 35 RPM and a rated continuous torque of 69 in-lbs. It operates at a rated voltage of 24 VDC with a continuous current of 2.2 amperes and a no-load speed of 3340 RPM. The gearmotor has a peak torque of 249 in-lbs, a gearhead efficiency of 70%, and a maximum backlash of 60 arc minutes. The output shaft supports up to 68 lbs radial and 25 lbs axial load. Weighing no more than 2.2 lbs, it features an armature temperature rating of 155°C, an armature resistance of 2.10 ohms, and a back EMF constant of 7.1 V/kRPM. Encoder and brake options are available, along with a NEMA mounting flange option.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL44-297D-24V GP42-079 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 2.2 amps |