Rishabh Instruments Pvt. Ltd. Signal Conditioners and Isolators SI01-5555H0000000

Description
DC SIGNAL ISOLATOR 60-300V AC/DC
Description
DC SIGNAL ISOLATOR 60-300V AC/DC
Datasheet
Datasheet Summary
Powered by GS/AI

The SI01-5555H0000000 is a DC signal isolator designed to provide electrical isolation for input, output, and power supply circuits. It features high electric isolation levels, with 3.2 kV between input and output and 5.2 kV between power supply and other circuits, addressing grounding issues in complex signal networks. The device supports various input and output ranges, including 0-20 mA, 4-20 mA, 0-10 V, and 2-10 V, making it versatile for different applications. This isolator operates with a power supply voltage range of 60 to 300 V AC/DC and has a low power input requirement of less than 1.6 W. It meets electromagnetic compatibility standards and safety regulations according to IEC 61010, ensuring reliable performance in various environments. The unit is compact, suitable for rail or wall mounting, and constructed from durable materials, providing a robust solution for signal conditioning needs.

Datasheet Summary
Powered by GS/AI

The SI01-5555H0000000 is a DC signal isolator designed to provide electrical isolation for input, output, and power supply circuits. It features high electric isolation levels, with 3.2 kV between input and output and 5.2 kV between power supply and other circuits, addressing grounding issues in complex signal networks. The device supports various input and output ranges, including 0-20 mA, 4-20 mA, 0-10 V, and 2-10 V, making it versatile for different applications. This isolator operates with a power supply voltage range of 60 to 300 V AC/DC and has a low power input requirement of less than 1.6 W. It meets electromagnetic compatibility standards and safety regulations according to IEC 61010, ensuring reliable performance in various environments. The unit is compact, suitable for rail or wall mounting, and constructed from durable materials, providing a robust solution for signal conditioning needs.

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners and Isolators - SI01-5555H0000000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
SI01-5555H0000000
Signal Conditioners and Isolators SI01-5555H0000000
DC SIGNAL ISOLATOR 60-300V AC/DC

DC SIGNAL ISOLATOR 60-300V AC/DC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Signal Conditioners
Product Number SI01-5555H0000000
Product Name Signal Conditioners and Isolators
Signal Conditioning Signal Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details