Ringfeder Power Transmission USA Corporation ECOLOC Locking Devices/Assemblies 7006

Description
Two piece design with single taper has flange to position the component on the shaft to maintain axial position during mounting. Has all positive features of series 7003 ECOLOC. However, through the bigger flange diameter an axial displacement of the hub during mounting is averted. Is also applied with belt pulleys.
Description
Two piece design with single taper has flange to position the component on the shaft to maintain axial position during mounting. Has all positive features of series 7003 ECOLOC. However, through the bigger flange diameter an axial displacement of the hub during mounting is averted. Is also applied with belt pulleys.

Suppliers

Company
Product
Description
Supplier Links
ECOLOC Locking Devices/Assemblies - 7006 - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
ECOLOC Locking Devices/Assemblies
7006
ECOLOC Locking Devices/Assemblies 7006
Two piece design with single taper has flange to position the component on the shaft to maintain axial position during mounting. Has all positive features of series 7003 ECOLOC. However, through the bigger flange diameter an axial displacement of the hub during mounting is averted. Is also applied with belt pulleys.

Two piece design with single taper has flange to position the component on the shaft to maintain axial position during mounting.

Has all positive features of series 7003 ECOLOC. However, through the bigger flange diameter an axial displacement of the hub during mounting is averted. Is also applied with belt pulleys.

Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Shaft-Hub Locking Devices
Product Number 7006
Product Name ECOLOC Locking Devices/Assemblies
Application Internal (Counter Bore)
Design Units English; Metric
Shaft Diameter. 15.75 inch (400 mm)
Hub Diameter 19.84 inch (504 mm)
Clamping Length 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21855 Ft-lbs (29636 N-m)
Maximum Axial Load 73959 lbs (33542 kg)
View Details
Door locking devices - AV 21 - AV21RHX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details