Ringfeder Power Transmission USA Corporation ECOLOC Locking Devices/Assemblies 7003

Description
Self-centering, 2-piece low-cost Locking Assemblies, which can be used - due to the slit - also at larger tolerances. The hub slightly positions during mounting towards the screw head. For disassembly only few release screws are required. Through optimised geometry of the flange, the deformation of the flange is significantly lower than with standard products.
Description
Self-centering, 2-piece low-cost Locking Assemblies, which can be used - due to the slit - also at larger tolerances. The hub slightly positions during mounting towards the screw head. For disassembly only few release screws are required. Through optimised geometry of the flange, the deformation of the flange is significantly lower than with standard products.

Suppliers

Company
Product
Description
Supplier Links
ECOLOC Locking Devices/Assemblies - 7003 - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
ECOLOC Locking Devices/Assemblies
7003
ECOLOC Locking Devices/Assemblies 7003
Self-centering, 2-piece low-cost Locking Assemblies, which can be used - due to the slit - also at larger tolerances. The hub slightly positions during mounting towards the screw head. For disassembly only few release screws are required. Through optimised geometry of the flange, the deformation of the flange is significantly lower than with standard products.

Self-centering, 2-piece low-cost Locking Assemblies, which can be used - due to the slit - also at larger tolerances. The hub slightly positions during mounting towards the screw head. For disassembly only few release screws are required. Through optimised geometry of the flange, the deformation of the flange is significantly lower than with standard products.

Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Shaft-Hub Locking Devices
Product Number 7003
Product Name ECOLOC Locking Devices/Assemblies
Application Internal (Thru Bore)
Design Units English; Metric
Shaft Diameter. 15.75 inch (400 mm)
Hub Diameter 19.49 inch (495 mm)
Clamping Length 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21855 Ft-lbs (29636 N-m)
Maximum Axial Load 73959 lbs (33542 kg)
View Details
Door locking devices - AV 20 - AV20LBX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
20mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM204434 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7874 inch (20 mm)
Shaft Diameter 0.7874 inch (20 mm)
Maximum Torque 95.87 Ft-lbs (130 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details