RIGOL Technologies, Inc. Attenuator RA5040K

Description
The RA5040K is an attenuator from Rigol. Features: 40dB attenuator accessory For oscilloscopes and generators Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 DG1 DG1Z DG4 DG5 The Rigol RA5040K is a 40 dB attenuator accessory for oscilloscopes and generators.
Description
The RA5040K is an attenuator from Rigol. Features: 40dB attenuator accessory For oscilloscopes and generators Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 DG1 DG1Z DG4 DG5 The Rigol RA5040K is a 40 dB attenuator accessory for oscilloscopes and generators.

Suppliers

Company
Product
Description
Supplier Links
Attenuator RA5040K
The RA5040K is an attenuator from Rigol. Features: 40dB attenuator accessory For oscilloscopes and generators Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 DG1 DG1Z DG4 DG5 The Rigol RA5040K is a 40 dB attenuator accessory for oscilloscopes and generators.

The RA5040K is an attenuator from Rigol.

Features:

  • 40dB attenuator accessory
  • For oscilloscopes and generators

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4
  • DG1
  • DG1Z
  • DG4
  • DG5

The Rigol RA5040K is a 40 dB attenuator accessory for oscilloscopes and generators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number RA5040K
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator - SKY12406-360LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details