RIGOL Technologies, Inc. M300 System Series Multimeters & Data Acquisition M302

Description
Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ system requirements. A single mainframe can scan and measure up to 128 fully differential measurements in one instrument. Automatically log data to a USB stick attached to the system or control up to 5 mainframes from a PC with a single instance of the Ultra Acquire software. DMM scanning of up to 256 channels in a single mainframe: Fast acquisition of voltage, resistance, temperature and more for whatever sensors or signals you need to measure The M300 Mainframe has 5 slots for modules. Typically, one of these modules is taken by a DMM and the other 4 are used for measurement channels. Depending on the modules chosen a slot may have up to 64 measurement channels making 256 measurements per mainframe possible. Log Readings directly to USB drive: Never run out of memory and never lose data with per scan data archiving to a USB flash drive. The M300 can internally log up to 100,000 time stamped samples. With a USB drive that can be extended indefinitely. Each scan will log data when completed backing up critical test results in the event of power loss or failure.: The M300 can internally log up to 100,000 time stamped samples. With a USB drive that can be extended indefinitely. Each scan will log data when completed backing up critical test results in the event of power loss or failure. 8 module configurations available: Create flexible systems customized for your requirements. Simplify setup and debugging with the correct modules. The M300 offers several module options. For the DMM, there are modules that can make single ended measurements on up to 64 channels. Differential measurements on 20 or 32 channels. There is a modules with 20 voltage and 4 current channels as well. Additional modules support DIO, Digital to analog converters, and counters as well as simple external switching or matrix switches. Easy to use large format display: Visualize switch diagrams, scan modes, and datalogging charts all right on the display. Complete testing without a PC from the lab to the field. Data acquisition systems can be complex. Power users can depend on the PC software to configure their scans, but the instrument can be completely configured from the front panel with the intuitive display. Everything from channel and module settings manipulation to channel scan lists to real time graphing can be achieved without a PC. UltraAcquire data logging software: Free data logging software included for quick and easy data transfer to a PC or complex scan configurations. UltraAcquire can control up to 5 mainframes for complete configuration of complex systems. Log and graph data after each scan to a PC over Ethernet or USB. Users can also set limits, alarms, and triggers for advanced system monitoring.
Datasheet
Description
Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ system requirements. A single mainframe can scan and measure up to 128 fully differential measurements in one instrument. Automatically log data to a USB stick attached to the system or control up to 5 mainframes from a PC with a single instance of the Ultra Acquire software. DMM scanning of up to 256 channels in a single mainframe: Fast acquisition of voltage, resistance, temperature and more for whatever sensors or signals you need to measure The M300 Mainframe has 5 slots for modules. Typically, one of these modules is taken by a DMM and the other 4 are used for measurement channels. Depending on the modules chosen a slot may have up to 64 measurement channels making 256 measurements per mainframe possible. Log Readings directly to USB drive: Never run out of memory and never lose data with per scan data archiving to a USB flash drive. The M300 can internally log up to 100,000 time stamped samples. With a USB drive that can be extended indefinitely. Each scan will log data when completed backing up critical test results in the event of power loss or failure.: The M300 can internally log up to 100,000 time stamped samples. With a USB drive that can be extended indefinitely. Each scan will log data when completed backing up critical test results in the event of power loss or failure. 8 module configurations available: Create flexible systems customized for your requirements. Simplify setup and debugging with the correct modules. The M300 offers several module options. For the DMM, there are modules that can make single ended measurements on up to 64 channels. Differential measurements on 20 or 32 channels. There is a modules with 20 voltage and 4 current channels as well. Additional modules support DIO, Digital to analog converters, and counters as well as simple external switching or matrix switches. Easy to use large format display: Visualize switch diagrams, scan modes, and datalogging charts all right on the display. Complete testing without a PC from the lab to the field. Data acquisition systems can be complex. Power users can depend on the PC software to configure their scans, but the instrument can be completely configured from the front panel with the intuitive display. Everything from channel and module settings manipulation to channel scan lists to real time graphing can be achieved without a PC. UltraAcquire data logging software: Free data logging software included for quick and easy data transfer to a PC or complex scan configurations. UltraAcquire can control up to 5 mainframes for complete configuration of complex systems. Log and graph data after each scan to a PC over Ethernet or USB. Users can also set limits, alarms, and triggers for advanced system monitoring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M300 System Series Multimeters & Data Acquisition - M302 - RIGOL Technologies, Inc.
Beaverton, OR, United States
M300 System Series Multimeters & Data Acquisition
M302
M300 System Series Multimeters & Data Acquisition M302
Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ system requirements. A single mainframe can scan and measure up to 128 fully differential measurements in one instrument. Automatically log data to a USB stick attached to the system or control up to 5 mainframes from a PC with a single instance of the Ultra Acquire software. DMM scanning of up to 256 channels in a single mainframe: Fast acquisition of voltage, resistance, temperature and more for whatever sensors or signals you need to measure The M300 Mainframe has 5 slots for modules. Typically, one of these modules is taken by a DMM and the other 4 are used for measurement channels. Depending on the modules chosen a slot may have up to 64 measurement channels making 256 measurements per mainframe possible. Log Readings directly to USB drive: Never run out of memory and never lose data with per scan data archiving to a USB flash drive. The M300 can internally log up to 100,000 time stamped samples. With a USB drive that can be extended indefinitely. Each scan will log data when completed backing up critical test results in the event of power loss or failure.: The M300 can internally log up to 100,000 time stamped samples. With a USB drive that can be extended indefinitely. Each scan will log data when completed backing up critical test results in the event of power loss or failure. 8 module configurations available: Create flexible systems customized for your requirements. Simplify setup and debugging with the correct modules. The M300 offers several module options. For the DMM, there are modules that can make single ended measurements on up to 64 channels. Differential measurements on 20 or 32 channels. There is a modules with 20 voltage and 4 current channels as well. Additional modules support DIO, Digital to analog converters, and counters as well as simple external switching or matrix switches. Easy to use large format display: Visualize switch diagrams, scan modes, and datalogging charts all right on the display. Complete testing without a PC from the lab to the field. Data acquisition systems can be complex. Power users can depend on the PC software to configure their scans, but the instrument can be completely configured from the front panel with the intuitive display. Everything from channel and module settings manipulation to channel scan lists to real time graphing can be achieved without a PC. UltraAcquire data logging software: Free data logging software included for quick and easy data transfer to a PC or complex scan configurations. UltraAcquire can control up to 5 mainframes for complete configuration of complex systems. Log and graph data after each scan to a PC over Ethernet or USB. Users can also set limits, alarms, and triggers for advanced system monitoring.

Rigol's M300 Series data acquisition and switch system provides accurate, repeatable measurements with industry leading total system cost optimized for general purpose temperature, resistance, and voltage scanning with a breadth of modules to handle all of your DAQ system requirements. A single mainframe can scan and measure up to 128 fully differential measurements in one instrument. Automatically log data to a USB stick attached to the system or control up to 5 mainframes from a PC with a single instance of the Ultra Acquire software.

  • DMM scanning of up to 256 channels in a single mainframe: Fast acquisition of voltage, resistance, temperature and more for whatever sensors or signals you need to measure
  • The M300 Mainframe has 5 slots for modules. Typically, one of these modules is taken by a DMM and the other 4 are used for measurement channels. Depending on the modules chosen a slot may have up to 64 measurement channels making 256 measurements per mainframe possible.
  • Log Readings directly to USB drive: Never run out of memory and never lose data with per scan data archiving to a USB flash drive.
  • The M300 can internally log up to 100,000 time stamped samples. With a USB drive that can be extended indefinitely. Each scan will log data when completed backing up critical test results in the event of power loss or failure.: The M300 can internally log up to 100,000 time stamped samples. With a USB drive that can be extended indefinitely. Each scan will log data when completed backing up critical test results in the event of power loss or failure.
  • 8 module configurations available: Create flexible systems customized for your requirements. Simplify setup and debugging with the correct modules.
  • The M300 offers several module options. For the DMM, there are modules that can make single ended measurements on up to 64 channels. Differential measurements on 20 or 32 channels. There is a modules with 20 voltage and 4 current channels as well. Additional modules support DIO, Digital to analog converters, and counters as well as simple external switching or matrix switches.
  • Easy to use large format display: Visualize switch diagrams, scan modes, and datalogging charts all right on the display. Complete testing without a PC from the lab to the field.
  • Data acquisition systems can be complex. Power users can depend on the PC software to configure their scans, but the instrument can be completely configured from the front panel with the intuitive display. Everything from channel and module settings manipulation to channel scan lists to real time graphing can be achieved without a PC.
  • UltraAcquire data logging software: Free data logging software included for quick and easy data transfer to a PC or complex scan configurations.
  • UltraAcquire can control up to 5 mainframes for complete configuration of complex systems. Log and graph data after each scan to a PC over Ethernet or USB. Users can also set limits, alarms, and triggers for advanced system monitoring.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Digital Multimeters
Product Number M302
Product Name M300 System Series Multimeters & Data Acquisition
Unlock Full Specs
to access all available technical data

Similar Products

UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Multimeters - 2434213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details