RIGOL Technologies, Inc. DSG800 Series RF Signal Generators DSG821A

Description
The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base option provides < 5 ppb temperature stability and < 30 ppb/year aging stability, the most accurate and stable timebase available in this class. The DSG800A models provide internal and external IQ Modulation support including FSK, QAM, and QPSK signals. Use the IQ modulation to emulate transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value. High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG800. The DSG800A Models have Internal and External IQ Modulation capabilities. Use the IQ Station Software to create data patterns with in the instrument. Other Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-B08 option is a hardware module that inserts into the DSG800 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Datasheet
Description
The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base option provides < 5 ppb temperature stability and < 30 ppb/year aging stability, the most accurate and stable timebase available in this class. The DSG800A models provide internal and external IQ Modulation support including FSK, QAM, and QPSK signals. Use the IQ modulation to emulate transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value. High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG800. The DSG800A Models have Internal and External IQ Modulation capabilities. Use the IQ Station Software to create data patterns with in the instrument. Other Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-B08 option is a hardware module that inserts into the DSG800 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG800 Series RF Signal Generators - DSG821A - RIGOL Technologies, Inc.
Beaverton, OR, United States
DSG800 Series RF Signal Generators
DSG821A
DSG800 Series RF Signal Generators DSG821A
The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base option provides < 5 ppb temperature stability and < 30 ppb/year aging stability, the most accurate and stable timebase available in this class. The DSG800A models provide internal and external IQ Modulation support including FSK, QAM, and QPSK signals. Use the IQ modulation to emulate transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value. High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG800. The DSG800A Models have Internal and External IQ Modulation capabilities. Use the IQ Station Software to create data patterns with in the instrument. Other Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-B08 option is a hardware module that inserts into the DSG800 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.

The DSG800 series covers output frequencies from 9 kHz to 3.6 GHz. The instruments provide maximum output power up to +20 dBm and low SSB phase noise -112 dBc/Hz, amplitude accuracy of +/- 0.5 dB, and frequency resolution of 0.01 Hz at any frequency. An oven-controlled crystal oscillator time-base option provides &lt; 5 ppb temperature stability and &lt; 30 ppb/year aging stability, the most accurate and stable timebase available in this class. The DSG800A models provide internal and external IQ Modulation support including FSK, QAM, and QPSK signals. Use the IQ modulation to emulate transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value.

  • High Power Output up to +20 dBm: Simplifies high power setups. No external amplifier needed.
  • Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG800.
  • The DSG800A Models have Internal and External IQ Modulation capabilities. Use the IQ Station Software to create data patterns with in the instrument. Other Advanced modulations including Pulse and Pulse train are options, while AM, FM, and øM modulations are standard on the DSG800 and DSG800A Series instruments.
  • High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output.
  • The Model OCXO-B08 option is a hardware module that inserts into the DSG800 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DSG821A
Product Name DSG800 Series RF Signal Generators
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1925849 - RS Components, Ltd.
Specs
Display Video
Inputs 2
Resolution 4 bits
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details