RIGOL Technologies, Inc. DSG5000 Series RF Signal Generators DSG5204

Description
The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel phase stability at +/- 1%. Combine multiple channels of accurate, phase stable RF carriers for demanding research applications with the new DSG5000. Phase Stability: Highest accuracy for long term verification Compared with competitive solutions, the DSG5000 demonstrates excellent long-term stability. Measured at 10 GHz with a temperature variation of < 1˚C the phase stability can be measured at less than 1˚ of phase deviation over 72 hours. High Channel density: Space saving solution for large systems The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.: The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications. High Performance and Capability: Extended frequency range for complex applications The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.: The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.
Datasheet
Description
The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel phase stability at +/- 1%. Combine multiple channels of accurate, phase stable RF carriers for demanding research applications with the new DSG5000. Phase Stability: Highest accuracy for long term verification Compared with competitive solutions, the DSG5000 demonstrates excellent long-term stability. Measured at 10 GHz with a temperature variation of < 1˚C the phase stability can be measured at less than 1˚ of phase deviation over 72 hours. High Channel density: Space saving solution for large systems The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.: The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications. High Performance and Capability: Extended frequency range for complex applications The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.: The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG5000 Series RF Signal Generators - DSG5204 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DSG5000 Series RF Signal Generators
DSG5204
DSG5000 Series RF Signal Generators DSG5204
The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel phase stability at +/- 1%. Combine multiple channels of accurate, phase stable RF carriers for demanding research applications with the new DSG5000. Phase Stability: Highest accuracy for long term verification Compared with competitive solutions, the DSG5000 demonstrates excellent long-term stability. Measured at 10 GHz with a temperature variation of < 1˚C the phase stability can be measured at less than 1˚ of phase deviation over 72 hours. High Channel density: Space saving solution for large systems The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.: The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications. High Performance and Capability: Extended frequency range for complex applications The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.: The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.

The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel phase stability at +/- 1%. Combine multiple channels of accurate, phase stable RF carriers for demanding research applications with the new DSG5000.

  • Phase Stability: Highest accuracy for long term verification
  • Compared with competitive solutions, the DSG5000 demonstrates excellent long-term stability. Measured at 10 GHz with a temperature variation of < 1˚C the phase stability can be measured at less than 1˚ of phase deviation over 72 hours.
  • High Channel density: Space saving solution for large systems
  • The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.: The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.
  • High Performance and Capability: Extended frequency range for complex applications
  • The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.: The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DSG5204
Product Name DSG5000 Series RF Signal Generators
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details