RIGOL Technologies, Inc. DSG5000 Series RF Signal Generators DSG5202

Description
The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel phase stability at +/- 1%. Combine multiple channels of accurate, phase stable RF carriers for demanding research applications with the new DSG5000. Phase Stability: Highest accuracy for long term verification Compared with competitive solutions, the DSG5000 demonstrates excellent long-term stability. Measured at 10 GHz with a temperature variation of < 1˚C the phase stability can be measured at less than 1˚ of phase deviation over 72 hours. High Channel density: Space saving solution for large systems The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.: The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications. High Performance and Capability: Extended frequency range for complex applications The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.: The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.
Datasheet
Description
The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel phase stability at +/- 1%. Combine multiple channels of accurate, phase stable RF carriers for demanding research applications with the new DSG5000. Phase Stability: Highest accuracy for long term verification Compared with competitive solutions, the DSG5000 demonstrates excellent long-term stability. Measured at 10 GHz with a temperature variation of < 1˚C the phase stability can be measured at less than 1˚ of phase deviation over 72 hours. High Channel density: Space saving solution for large systems The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.: The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications. High Performance and Capability: Extended frequency range for complex applications The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.: The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG5000 Series RF Signal Generators - DSG5202 - RIGOL Technologies, Inc.
Beaverton, OR, United States
DSG5000 Series RF Signal Generators
DSG5202
DSG5000 Series RF Signal Generators DSG5202
The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel phase stability at +/- 1%. Combine multiple channels of accurate, phase stable RF carriers for demanding research applications with the new DSG5000. Phase Stability: Highest accuracy for long term verification Compared with competitive solutions, the DSG5000 demonstrates excellent long-term stability. Measured at 10 GHz with a temperature variation of < 1˚C the phase stability can be measured at less than 1˚ of phase deviation over 72 hours. High Channel density: Space saving solution for large systems The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.: The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications. High Performance and Capability: Extended frequency range for complex applications The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.: The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.

The DSG5000 Series RF Source combines up to 8 channels in a single system. All channels can be controlled from touch screen interface. Channels generate up to 20 GHz signals with amplitude, frequency, phase, and pulse modulation capabilities. The DSG5000 has excellent long term channel to channel phase stability at +/- 1%. Combine multiple channels of accurate, phase stable RF carriers for demanding research applications with the new DSG5000.

  • Phase Stability: Highest accuracy for long term verification
  • Compared with competitive solutions, the DSG5000 demonstrates excellent long-term stability. Measured at 10 GHz with a temperature variation of < 1˚C the phase stability can be measured at less than 1˚ of phase deviation over 72 hours.
  • High Channel density: Space saving solution for large systems
  • The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.: The DSG5000 is a 2 U full rack instrument. Models can have up to 8 independent RF channels. Channel density is 8 times greater than the DSG3000B series. This makes the DSG5000 a great solution for complex multi-channel and system level applications.
  • High Performance and Capability: Extended frequency range for complex applications
  • The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.: The DSG5000 can generate up to 20 GHz carriers with high signal fidelity and standard functions including amplitude, frequency, phase, and pulse modulations.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DSG5202
Product Name DSG5000 Series RF Signal Generators
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details