RIGOL Technologies, Inc. DSG3000 Series RF Signal Generators DSG3060 with IQ

Description
The DSG3000 Series offers standard AM/FM/ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of -130dBm to +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG3000. Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.: Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments. IQ Modulation: Provides both internal and external IQ modulation capabilities. Accepts User Defined I/Q data. Minimizes workbench footprint while maximizing functionality. Different forms of IQ Modulation are utilized in many of the more advanced RF specifications including WiFi. The DSG3000 can be used to emulate IQ data using either the internal baseband generator or external inputs. IQ Station software is the free PC interface for loading and modulating data into the baseband IQ generator. Power Sensor Readback Option: Simplifies test setup. The user can directly read data from popular RF power sensors via a simple USB connection. To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.: To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-A08 option is a hardware module that inserts into the DSG3000 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Datasheet
Description
The DSG3000 Series offers standard AM/FM/ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of -130dBm to +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG3000. Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.: Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments. IQ Modulation: Provides both internal and external IQ modulation capabilities. Accepts User Defined I/Q data. Minimizes workbench footprint while maximizing functionality. Different forms of IQ Modulation are utilized in many of the more advanced RF specifications including WiFi. The DSG3000 can be used to emulate IQ data using either the internal baseband generator or external inputs. IQ Station software is the free PC interface for loading and modulating data into the baseband IQ generator. Power Sensor Readback Option: Simplifies test setup. The user can directly read data from popular RF power sensors via a simple USB connection. To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.: To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-A08 option is a hardware module that inserts into the DSG3000 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSG3000 Series RF Signal Generators - DSG3060 with IQ - RIGOL Technologies, Inc.
Beaverton, OR, United States
DSG3000 Series RF Signal Generators
DSG3060 with IQ
DSG3000 Series RF Signal Generators DSG3060 with IQ
The DSG3000 Series offers standard AM/FM/ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of -130dBm to +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high power setups. No external amplifier needed. Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG3000. Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.: Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments. IQ Modulation: Provides both internal and external IQ modulation capabilities. Accepts User Defined I/Q data. Minimizes workbench footprint while maximizing functionality. Different forms of IQ Modulation are utilized in many of the more advanced RF specifications including WiFi. The DSG3000 can be used to emulate IQ data using either the internal baseband generator or external inputs. IQ Station software is the free PC interface for loading and modulating data into the baseband IQ generator. Power Sensor Readback Option: Simplifies test setup. The user can directly read data from popular RF power sensors via a simple USB connection. To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.: To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time. High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output. The Model OCXO-A08 option is a hardware module that inserts into the DSG3000 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.

The DSG3000 Series offers standard AM/FM/ØM analog modulation, as well as options for I/Q modulation and I/Q baseband output. The DSG3060 has a maximum frequency of 6 GHz. Featuring a high signal purity with phase noise measuring <-110dBc/Hz@20kHz (typical) and a wide output range of -130dBm to +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical).

  • High Power Output up to +25 dBm: Simplifies high power setups. No external amplifier needed.
  • Advanced Modulations: Engineers can generate more complex signals without additional hardware using the modulation schemes in the DSG3000.
  • Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.: Advanced modulations including internal IQ and Pulse train are options, while AM, FM, øM, and pulse modulations are standard on the DSG3000 Series instruments.
  • IQ Modulation: Provides both internal and external IQ modulation capabilities. Accepts User Defined I/Q data. Minimizes workbench footprint while maximizing functionality.
  • Different forms of IQ Modulation are utilized in many of the more advanced RF specifications including WiFi. The DSG3000 can be used to emulate IQ data using either the internal baseband generator or external inputs. IQ Station software is the free PC interface for loading and modulating data into the baseband IQ generator.
  • Power Sensor Readback Option: Simplifies test setup. The user can directly read data from popular RF power sensors via a simple USB connection.
  • To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.: To utilize the power sensor readback capability make sure to add the PMC-DSG3000 option to the order. This option can be added to an instrument at any time.
  • High Accuracy timebase option: Your source is only as good as your reference. Stable and accurate clock provides basis for high performance RF output.
  • The Model OCXO-A08 option is a hardware module that inserts into the DSG3000 Series generator. It can be purchased at any time and improves clock stability to 5 ppb.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Signal Generators
Product Number DSG3060 with IQ
Product Name DSG3000 Series RF Signal Generators
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Arbitrary Waveform Generators - 2154788 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details