RIGOL Technologies, Inc. 1000Z Series RIGOL Digital Oscilloscopes DS1074Z Plus

Description
The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4 channel oscilloscopes come in 50, 70, or 100 MHz versions with a 7 inch display and RIGOL's UltraVision technology. The DS1000Z-E Series are also part of this family and include 100 and 200 MHz, 2 Channel models. The "-S" models include a 2 channel integrated waveform generator and the PLUS models are upgradable to Mixed Signal Oscilloscopes with the purchase of the RPL1116 digital lead kit. All the analysis, decoding, deep memory, and advanced triggering capabilities are now included in this powerful scope at an exceptional price. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. 16 Digital Channels (PLUS Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSOs) allow users to not only look at the analog behavior of some channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series PLUS models can monitor 2 analog channels with 16 digital channels or 3 analog channels and 8 digital channels. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Datasheet
Description
The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4 channel oscilloscopes come in 50, 70, or 100 MHz versions with a 7 inch display and RIGOL's UltraVision technology. The DS1000Z-E Series are also part of this family and include 100 and 200 MHz, 2 Channel models. The "-S" models include a 2 channel integrated waveform generator and the PLUS models are upgradable to Mixed Signal Oscilloscopes with the purchase of the RPL1116 digital lead kit. All the analysis, decoding, deep memory, and advanced triggering capabilities are now included in this powerful scope at an exceptional price. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. 16 Digital Channels (PLUS Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSOs) allow users to not only look at the analog behavior of some channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series PLUS models can monitor 2 analog channels with 16 digital channels or 3 analog channels and 8 digital channels. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000Z Series RIGOL Digital Oscilloscopes - DS1074Z Plus - RIGOL Technologies, Inc.
Beaverton, OR, United States
1000Z Series RIGOL Digital Oscilloscopes
DS1074Z Plus
1000Z Series RIGOL Digital Oscilloscopes DS1074Z Plus
The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4 channel oscilloscopes come in 50, 70, or 100 MHz versions with a 7 inch display and RIGOL's UltraVision technology. The DS1000Z-E Series are also part of this family and include 100 and 200 MHz, 2 Channel models. The "-S" models include a 2 channel integrated waveform generator and the PLUS models are upgradable to Mixed Signal Oscilloscopes with the purchase of the RPL1116 digital lead kit. All the analysis, decoding, deep memory, and advanced triggering capabilities are now included in this powerful scope at an exceptional price. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. 16 Digital Channels (PLUS Models): Time correlated views between analog and digital channel speeds debug of embedded designs Mixed Signal Oscilloscopes (MSOs) allow users to not only look at the analog behavior of some channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series PLUS models can monitor 2 analog channels with 16 digital channels or 3 analog channels and 8 digital channels. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications. Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.

The 1000Z Series is RIGOL’s Digital Oscilloscope platform for Basic Visualization. It offers unprecedented value in customer applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities. The 1000Z Series 4 channel oscilloscopes come in 50, 70, or 100 MHz versions with a 7 inch display and RIGOL's UltraVision technology. The DS1000Z-E Series are also part of this family and include 100 and 200 MHz, 2 Channel models. The "-S" models include a 2 channel integrated waveform generator and the PLUS models are upgradable to Mixed Signal Oscilloscopes with the purchase of the RPL1116 digital lead kit. All the analysis, decoding, deep memory, and advanced triggering capabilities are now included in this powerful scope at an exceptional price.

  • UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology
  • The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D.
  • 16 Digital Channels (PLUS Models): Time correlated views between analog and digital channel speeds debug of embedded designs
  • Mixed Signal Oscilloscopes (MSOs) allow users to not only look at the analog behavior of some channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series PLUS models can monitor 2 analog channels with 16 digital channels or 3 analog channels and 8 digital channels.
  • Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument
  • Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.
  • Serial Triggering and Analysis Options: Speeds analysis and debug of your I2C, RS232 and SPI designs
  • Serial Trigger allows the user to trigger the oscilloscope based on a specific pattern or word found in a serial data stream. Serial Decode allows the user to convert the waveform into a decoded readable format which allows for quick determination of problems on a serial bus.
Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc.
Product Category Oscilloscopes
Product Number DS1074Z Plus
Product Name 1000Z Series RIGOL Digital Oscilloscopes
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Oscilloscopes - 1828436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details